Texas Instruments Capacitive Touch Sensors, Proximity Sensor ICs - FDC2114RGHT FDC2114RGHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1038007-FDC2114RGHT Packaging: Reel - TR Type: Proximity Only Number of Inputs: 4 Resolution: 12 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-WQFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 2.1mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1038007-FDC2114RGHT Packaging: Reel - TR Type: Proximity Only Number of Inputs: 4 Resolution: 12 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-WQFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 2.1mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - FDC2114RGHT
1038007-FDC2114RGHT
Capacitive Touch Sensors, Proximity Sensor ICs - FDC2114RGHT 1038007-FDC2114RGHT
Manufacturer: Texas Instruments Win Source Part Number: 1038007-FDC2114RGHT Packaging: Reel - TR Type: Proximity Only Number of Inputs: 4 Resolution: 12 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-WQFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 2.1mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1038007-FDC2114RGHT
Packaging: Reel - TR
Type: Proximity Only
Number of Inputs: 4
Resolution: 12 b
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-WQFN (4x4)
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 2.1mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - FDC2114RGHT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
FDC2114RGHT
Interface - Sensor, Capacitive Touch FDC2114RGHT
IC CAPACITIVE SENSING

IC CAPACITIVE SENSING

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 1038007-FDC2114RGHT FDC2114RGHT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - FDC2114RGHT Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR083Q - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2071-02 - New Vision Display
Specs
Sensor Type Capacitive
External Connections USB; I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
 - 1171504A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details