Texas Instruments Standard Linear and Logic Capacitive Touch Sensors, Proximity Sensor ICs - FDC2112DNTT FDC2112DNTT

Description
Manufacturer: Texas Instruments Win Source Part Number: 774465-FDC2112DNTT Packaging: Reel package Type: Proximity Only Operating Temperature Range: -40°C ~ 125°C Package: 12-VFDFN Exposed Pad Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.6 V Interface: I2C Resolution: 12 b Family Name: FDC2112 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 2.1mA Manufacturer Package: 12-DFN (4x4) Alternative Parts (Cross-Reference): HI-8437PCM; HI-8437PQM; HI-8437PCMF; HI-8437PQMF; Introduction Date: May 21, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 774465-FDC2112DNTT Packaging: Reel package Type: Proximity Only Operating Temperature Range: -40°C ~ 125°C Package: 12-VFDFN Exposed Pad Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.6 V Interface: I2C Resolution: 12 b Family Name: FDC2112 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 2.1mA Manufacturer Package: 12-DFN (4x4) Alternative Parts (Cross-Reference): HI-8437PCM; HI-8437PQM; HI-8437PCMF; HI-8437PQMF; Introduction Date: May 21, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - FDC2112DNTT
774465-FDC2112DNTT
Capacitive Touch Sensors, Proximity Sensor ICs - FDC2112DNTT 774465-FDC2112DNTT
Manufacturer: Texas Instruments Win Source Part Number: 774465-FDC2112DNTT Packaging: Reel package Type: Proximity Only Operating Temperature Range: -40°C ~ 125°C Package: 12-VFDFN Exposed Pad Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.6 V Interface: I2C Resolution: 12 b Family Name: FDC2112 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 2.1mA Manufacturer Package: 12-DFN (4x4) Alternative Parts (Cross-Reference): HI-8437PCM; HI-8437PQM; HI-8437PCMF; HI-8437PQMF; Introduction Date: May 21, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 774465-FDC2112DNTT
Packaging: Reel package
Type: Proximity Only
Operating Temperature Range: -40°C ~ 125°C
Package: 12-VFDFN Exposed Pad
Number of Inputs: 2
Operating Supply Voltage: 2.7 V ~ 3.6 V
Interface: I2C
Resolution: 12 b
Family Name: FDC2112
Proximity Detection: Yes
Categories: Sensors, Transducers
Operating Supply Current: 2.1mA
Manufacturer Package: 12-DFN (4x4)
Alternative Parts (Cross-Reference): HI-8437PCM; HI-8437PQM; HI-8437PCMF; HI-8437PQMF;
Introduction Date: May 21, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - FDC2112DNTT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
FDC2112DNTT
Interface - Sensor, Capacitive Touch FDC2112DNTT
IC CAPACITIVE SENSING

IC CAPACITIVE SENSING

Supplier's Site Datasheet
Capacitance To Digital Conv, 2Ch, Wson12; Ic Interface Type Texas Instruments - 29AH5695 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance To Digital Conv, 2Ch, Wson12; Ic Interface Type Texas Instruments
29AH5695
Capacitance To Digital Conv, 2Ch, Wson12; Ic Interface Type Texas Instruments 29AH5695
CAPACITANCE TO DIGITAL CONV, 2CH, WSON12; IC Interface Type:I2C; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:WSON; No. of Pins:12Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes

CAPACITANCE TO DIGITAL CONV, 2CH, WSON12; IC Interface Type:I2C; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:WSON; No. of Pins:12Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors
Product Number 774465-FDC2112DNTT FDC2112DNTT 29AH5695
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - FDC2112DNTT Interface - Sensor, Capacitive Touch Capacitance To Digital Conv, 2Ch, Wson12; Ic Interface Type Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR083Q - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
8.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 8.4 inch (213 mm)
View Details
Specs
Sensor Type Capacitive
External Connections Serial Interface
Features Stylus (optional feature); Extreme Environment
View Details