Texas Instruments Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004QDGSTQ1 FDC1004QDGSTQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 774464-FDC1004QDGSTQ 1 Series: Automotive, AEC-Q100 Packaging: Reel package Type: Proximity Detector Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Inputs: 4 Operating Supply Voltage: 3 V ~ 3.6 V Interface: I2C Resolution: 16 b Family Name: FDC1004 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 750μA Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): FDC1004QDGSRQ1; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 774464-FDC1004QDGSTQ 1 Series: Automotive, AEC-Q100 Packaging: Reel package Type: Proximity Detector Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Inputs: 4 Operating Supply Voltage: 3 V ~ 3.6 V Interface: I2C Resolution: 16 b Family Name: FDC1004 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 750μA Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): FDC1004QDGSRQ1; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004QDGSTQ1
774464-FDC1004QDGSTQ1
Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004QDGSTQ1 774464-FDC1004QDGSTQ1
Manufacturer: Texas Instruments Win Source Part Number: 774464-FDC1004QDGSTQ 1 Series: Automotive, AEC-Q100 Packaging: Reel package Type: Proximity Detector Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Inputs: 4 Operating Supply Voltage: 3 V ~ 3.6 V Interface: I2C Resolution: 16 b Family Name: FDC1004 Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 750μA Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): FDC1004QDGSRQ1; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 774464-FDC1004QDGSTQ1
Series: Automotive, AEC-Q100
Packaging: Reel package
Type: Proximity Detector
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Inputs: 4
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: I2C
Resolution: 16 b
Family Name: FDC1004
Proximity Detection: Yes
Categories: Sensors, Transducers
Operating Supply Current: 750μA
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): FDC1004QDGSRQ1;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - FDC1004QDGSTQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
FDC1004QDGSTQ1
Interface - Sensor, Capacitive Touch FDC1004QDGSTQ1
CAPACITIVE SENSING SOLUTIONS

CAPACITIVE SENSING SOLUTIONS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 774464-FDC1004QDGSTQ1 FDC1004QDGSTQ1
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004QDGSTQ1 Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - TCA355GGEG - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
 - Sunlight Readable Touch Screen - PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details