Texas Instruments Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004QDGSRQ1 FDC1004QDGSRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 806271-FDC1004QDGSRQ 1 Packaging: Reel Type: Proximity Detector Number of Inputs: 4 Interface: I2C Current - Supply: 750μA Resolution: 16 b Proximity Detection: Yes Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 806271-FDC1004QDGSRQ 1 Packaging: Reel Type: Proximity Detector Number of Inputs: 4 Interface: I2C Current - Supply: 750μA Resolution: 16 b Proximity Detection: Yes Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004QDGSRQ1
806271-FDC1004QDGSRQ1
Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004QDGSRQ1 806271-FDC1004QDGSRQ1
Manufacturer: Texas Instruments Win Source Part Number: 806271-FDC1004QDGSRQ 1 Packaging: Reel Type: Proximity Detector Number of Inputs: 4 Interface: I2C Current - Supply: 750μA Resolution: 16 b Proximity Detection: Yes Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 806271-FDC1004QDGSRQ1
Packaging: Reel
Type: Proximity Detector
Number of Inputs: 4
Interface: I2C
Current - Supply: 750μA
Resolution: 16 b
Proximity Detection: Yes
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Interface - Sensor, Capacitive Touch - FDC1004QDGSRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
FDC1004QDGSRQ1
Interface - Sensor, Capacitive Touch FDC1004QDGSRQ1
IC CAPACITIVE SENSING 4CH 10VSSO

IC CAPACITIVE SENSING 4CH 10VSSO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 806271-FDC1004QDGSRQ1 FDC1004QDGSRQ1
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004QDGSRQ1 Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details