Texas Instruments Standard Linear and Logic Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004DSCT FDC1004DSCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1038002-FDC1004DSCT Packaging: Reel - TR Type: Proximity Only Number of Inputs: 4 Resolution: 16 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-WSON (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 750μA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1038002-FDC1004DSCT Packaging: Reel - TR Type: Proximity Only Number of Inputs: 4 Resolution: 16 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-WSON (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 750μA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004DSCT
1038002-FDC1004DSCT
Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004DSCT 1038002-FDC1004DSCT
Manufacturer: Texas Instruments Win Source Part Number: 1038002-FDC1004DSCT Packaging: Reel - TR Type: Proximity Only Number of Inputs: 4 Resolution: 16 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-WSON (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 750μA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1038002-FDC1004DSCT
Packaging: Reel - TR
Type: Proximity Only
Number of Inputs: 4
Resolution: 16 b
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-WSON (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 750μA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - FDC1004DSCT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
FDC1004DSCT
Interface - Sensor, Capacitive Touch FDC1004DSCT
IC CAPACITIVE SENSING 4CH 10WSON

IC CAPACITIVE SENSING 4CH 10WSON

Supplier's Site Datasheet
Capacitance-To-Digital Conv, 4Ch, Wson10; Ic Interface Type Texas Instruments - 28AH2569 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance-To-Digital Conv, 4Ch, Wson10; Ic Interface Type Texas Instruments
28AH2569
Capacitance-To-Digital Conv, 4Ch, Wson10; Ic Interface Type Texas Instruments 28AH2569
CAPACITANCE-TO-DIGIT AL CONV, 4CH, WSON10; IC Interface Type:I2C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:WSON; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

CAPACITANCE-TO-DIGITAL CONV, 4CH, WSON10; IC Interface Type:I2C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:WSON; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors
Product Number 1038002-FDC1004DSCT FDC1004DSCT 28AH2569
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004DSCT Interface - Sensor, Capacitive Touch Capacitance-To-Digital Conv, 4Ch, Wson10; Ic Interface Type Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Resistive
External Connections 4 or 8 Wire Connection
Features Stylus (optional feature); Extreme Environment
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2071-02 - New Vision Display
Specs
Sensor Type Capacitive
External Connections USB; I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details