Texas Instruments Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004DSCR FDC1004DSCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 809362-FDC1004DSCR Packaging: Reel Type: Proximity Only Number of Inputs: 4 Interface: I2C Current - Supply: 750μA Resolution: 16 b Proximity Detection: Yes Supplier Device Package: 10-WSON (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 809362-FDC1004DSCR Packaging: Reel Type: Proximity Only Number of Inputs: 4 Interface: I2C Current - Supply: 750μA Resolution: 16 b Proximity Detection: Yes Supplier Device Package: 10-WSON (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004DSCR
809362-FDC1004DSCR
Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004DSCR 809362-FDC1004DSCR
Manufacturer: Texas Instruments Win Source Part Number: 809362-FDC1004DSCR Packaging: Reel Type: Proximity Only Number of Inputs: 4 Interface: I2C Current - Supply: 750μA Resolution: 16 b Proximity Detection: Yes Supplier Device Package: 10-WSON (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 809362-FDC1004DSCR
Packaging: Reel
Type: Proximity Only
Number of Inputs: 4
Interface: I2C
Current - Supply: 750μA
Resolution: 16 b
Proximity Detection: Yes
Supplier Device Package: 10-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Interface - Sensor, Capacitive Touch - FDC1004DSCR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
FDC1004DSCR
Interface - Sensor, Capacitive Touch FDC1004DSCR
CAPACITIVE SENSING SOLUTIONS

CAPACITIVE SENSING SOLUTIONS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 809362-FDC1004DSCR FDC1004DSCR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004DSCR Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - LC71F7001VB-1-TLM-H - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
PANJIT SemiConductor
Specs
Sensor Type Capacitive
Operating Temperature -4 to 158 F (-20 to 70 C)
Screen Width 9.84 inch (250 mm)
View Details