Texas Instruments Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004DSCJ FDC1004DSCJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 918986-FDC1004DSCJ Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Proximity Only 10-WSON (3x3) Package: 10-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FDC1004 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 918986-FDC1004DSCJ Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Proximity Only 10-WSON (3x3) Package: 10-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FDC1004 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004DSCJ
918986-FDC1004DSCJ
Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004DSCJ 918986-FDC1004DSCJ
Manufacturer: Texas Instruments Win Source Part Number: 918986-FDC1004DSCJ Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Proximity Only 10-WSON (3x3) Package: 10-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FDC1004 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 918986-FDC1004DSCJ
Operating Temperature Range: -40°C ~ 125°C
Features: Capacitive Touch Proximity Only 10-WSON (3x3)
Package: 10-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDC1004
Categories: Integrated Circuits (ICs)
Case / Package: 10-WSON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - FDC1004DSCJ - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
FDC1004DSCJ
Interface - Sensor, Capacitive Touch FDC1004DSCJ
CAPACITIVE SENSING SOLUTIONS

CAPACITIVE SENSING SOLUTIONS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 918986-FDC1004DSCJ FDC1004DSCJ
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004DSCJ Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - AT42QT1011-TSHR - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2132-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
 - 1070404B - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details