Texas Instruments Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004DGSR FDC1004DGSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 871609-FDC1004DGSR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Proximity Only 10-VSSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FDC1004 Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48544-1, 296-48544-2, FDC1004DGSR-ND, 296-48544-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 871609-FDC1004DGSR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Proximity Only 10-VSSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FDC1004 Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48544-1, 296-48544-2, FDC1004DGSR-ND, 296-48544-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004DGSR
871609-FDC1004DGSR
Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004DGSR 871609-FDC1004DGSR
Manufacturer: Texas Instruments Win Source Part Number: 871609-FDC1004DGSR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Proximity Only 10-VSSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FDC1004 Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48544-1, 296-48544-2, FDC1004DGSR-ND, 296-48544-6

Manufacturer: Texas Instruments
Win Source Part Number: 871609-FDC1004DGSR
Operating Temperature Range: -40°C ~ 125°C
Features: Capacitive Touch Proximity Only 10-VSSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDC1004
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48544-1, 296-48544-2, FDC1004DGSR-ND, 296-48544-6

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - FDC1004DGSR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
FDC1004DGSR
Interface - Sensor, Capacitive Touch FDC1004DGSR
IC PROXIMITY 4CH 10VSSOP

IC PROXIMITY 4CH 10VSSOP

Supplier's Site Datasheet
Futian, Shenzhen, China
Sensors >> Touch Sensors
FDC1004DGSR
Sensors >> Touch Sensors FDC1004DGSR
4 MSOP-10 Touch Sensors ROHS

4 MSOP-10 Touch Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors
Product Number 871609-FDC1004DGSR FDC1004DGSR FDC1004DGSR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - FDC1004DGSR Interface - Sensor, Capacitive Touch Sensors >> Touch Sensors
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CP7665AT - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2065-03 - New Vision Display
Specs
Sensor Type Capacitive
External Connections USB; I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
PANJIT SemiConductor
Specs
Sensor Type Capacitive
Operating Temperature -4 to 158 F (-20 to 70 C)
Screen Width 9.84 inch (250 mm)
View Details