Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - F28M35M20B1RFPT F28M35M20B1RFPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 774330-F28M35M20B1RF PT Series: C2000 C28x + ARM Cortex M3 Concerto Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: C28x/ARM Cortex-M3 Speed: 75MHz/75MHz Package: 144-TQFP Exposed Pad Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 256KB/256KB Program Memory Type: FLASH RAM Size: 72KB Data Converters: A/D 20x12b Supply Voltage: 1.2V, 1.8V, 3.3V Family Name: F28M35M20B Categories: Integrated Circuits (ICs) Manufacturer Package: 144-HTQFP (20x20) Alternative Parts (Cross-Reference): uPD70F3348GJ(A)-GAE- AX; uPD70F3368GJ(A)-UEN- A; uPD70F3358GJ(A)-GAE- AX; uPD70F3354GJ(A)-GAE- AX; Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 774330-F28M35M20B1RF PT Series: C2000 C28x + ARM Cortex M3 Concerto Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: C28x/ARM Cortex-M3 Speed: 75MHz/75MHz Package: 144-TQFP Exposed Pad Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 256KB/256KB Program Memory Type: FLASH RAM Size: 72KB Data Converters: A/D 20x12b Supply Voltage: 1.2V, 1.8V, 3.3V Family Name: F28M35M20B Categories: Integrated Circuits (ICs) Manufacturer Package: 144-HTQFP (20x20) Alternative Parts (Cross-Reference): uPD70F3348GJ(A)-GAE- AX; uPD70F3368GJ(A)-UEN- A; uPD70F3358GJ(A)-GAE- AX; uPD70F3354GJ(A)-GAE- AX; Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - F28M35M20B1RFPT - 774330-F28M35M20B1RFPT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - F28M35M20B1RFPT
774330-F28M35M20B1RFPT
Embedded - Embedded - Microcontrollers - F28M35M20B1RFPT 774330-F28M35M20B1RFPT
Manufacturer: Texas Instruments Win Source Part Number: 774330-F28M35M20B1RF PT Series: C2000 C28x + ARM Cortex M3 Concerto Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: C28x/ARM Cortex-M3 Speed: 75MHz/75MHz Package: 144-TQFP Exposed Pad Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 256KB/256KB Program Memory Type: FLASH RAM Size: 72KB Data Converters: A/D 20x12b Supply Voltage: 1.2V, 1.8V, 3.3V Family Name: F28M35M20B Categories: Integrated Circuits (ICs) Manufacturer Package: 144-HTQFP (20x20) Alternative Parts (Cross-Reference): uPD70F3348GJ(A)-GAE- AX; uPD70F3368GJ(A)-UEN- A; uPD70F3358GJ(A)-GAE- AX; uPD70F3354GJ(A)-GAE- AX; Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Texas Instruments
Win Source Part Number: 774330-F28M35M20B1RFPT
Series: C2000 C28x + ARM Cortex M3 Concerto
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: C28x/ARM Cortex-M3
Speed: 75MHz/75MHz
Package: 144-TQFP Exposed Pad
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 256KB/256KB
Program Memory Type: FLASH
RAM Size: 72KB
Data Converters: A/D 20x12b
Supply Voltage: 1.2V, 1.8V, 3.3V
Family Name: F28M35M20B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-HTQFP (20x20)
Alternative Parts (Cross-Reference): uPD70F3348GJ(A)-GAE-AX; uPD70F3368GJ(A)-UEN-A; uPD70F3358GJ(A)-GAE-AX; uPD70F3354GJ(A)-GAE-AX;
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
75MHz 256KB 72KB Embedded Microcontroller MCU - 685-F28M35M20B1RFPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHz 256KB 72KB Embedded Microcontroller MCU
685-F28M35M20B1RFPT
75MHz 256KB 72KB Embedded Microcontroller MCU 685-F28M35M20B1RFPT
32b ARM MCU, 75MHz, 256KB Flash, 72KB RAM, 20 ADC, 74 I/O, HTQFP Product overview: F28M35M20B1RFPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, 256KB, 72KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 75MHz, 256KB, 72KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M35M20B1RFPT can be used for catalog matching and distributor lookup.

32b ARM MCU, 75MHz, 256KB Flash, 72KB RAM, 20 ADC, 74 I/O, HTQFP Product overview: F28M35M20B1RFPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, 256KB, 72KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 75MHz, 256KB, 72KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M35M20B1RFPT can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - F28M35M20B1RFPT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F28M35M20B1RFPT
Embedded - Microcontrollers F28M35M20B1RFPT
IC MCU 32BIT 256KB FLASH 144TQFP

IC MCU 32BIT 256KB FLASH 144TQFP

Supplier's Site Datasheet
Microcontrollers - F28M35M20B1RFPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28M35M20B1RFPT
Microcontrollers F28M35M20B1RFPT
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 75MHz/75MHz 256KB/256KB FLASH 144-HTQFP (20x20)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 75MHz/75MHz 256KB/256KB FLASH 144-HTQFP (20x20)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 774330-F28M35M20B1RFPT 685-F28M35M20B1RFPT F28M35M20B1RFPT F28M35M20B1RFPT
Product Name Embedded - Embedded - Microcontrollers - F28M35M20B1RFPT 75MHz 256KB 72KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core
Clock Speed 75 MHz 75 MHz
RAM 256 KB 72 KB 72 KB
ROM Type Flash; FLASH
Supply Voltage 1.2 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C00050458 A - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details