Texas Instruments High-Performance Analog Microcontrollers F28M35E50B1RFPT

Description
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 60MHz/60MHz 512KB/512KB FLASH 144-HTQFP (20x20)
Request a Quote Datasheet
Description
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 60MHz/60MHz 512KB/512KB FLASH 144-HTQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - F28M35E50B1RFPT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
F28M35E50B1RFPT-ND
Microcontrollers F28M35E50B1RFPT-ND
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 60MHz/60MHz 512KB/512KB FLASH 144-HTQFP (20x20)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 60MHz/60MHz 512KB/512KB FLASH 144-HTQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - F28M35E50B1RFPT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F28M35E50B1RFPT
Embedded - Microcontrollers F28M35E50B1RFPT
IC MCU 32BIT 512KB FLASH 144TQFP

IC MCU 32BIT 512KB FLASH 144TQFP

Supplier's Site Datasheet
Microcontrollers - F28M35E50B1RFPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28M35E50B1RFPT
Microcontrollers F28M35E50B1RFPT
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 60MHz/60MHz 512KB/512KB FLASH 144-HTQFP (20x20)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 60MHz/60MHz 512KB/512KB FLASH 144-HTQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - F28M35E50B1RFPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F28M35E50B1RFPT
Integrated Circuits (ICs) - Embedded - Microcontrollers F28M35E50B1RFPT
IC MCU 32BIT 512KB FLASH 144TQFP

IC MCU 32BIT 512KB FLASH 144TQFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number F28M35E50B1RFPT-ND F28M35E50B1RFPT F28M35E50B1RFPT F28M35E50B1RFPT
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core 32 Bit
Clock Speed 60 MHz 60 MHz
Bits Other; A/D 20x12b
RAM 72 KB 72 KB 72 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details