IC MCU 32BIT 512KB FLSH 337NFBGA Product overview: F28386SZWTS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28386SZWTS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1345682-F28386SZWTS
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: C2000™ C28x Fixed-Point
Core Processor: C28x
Speed: 200MHz
Package: Tray
Standard Package: 90
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, I²C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 169
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 86K x 16
Data Converters: A/D 96x12/16b; D/A 3x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 337-LFBGA
Supplier Device Package: 337-NFBGA (16x16)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.14V ~ 1.26V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: F28386
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 512KB (256K x 16) FLASH 337-NFBGA (16x16)
IC MCU 32BIT 512KB FLSH 337NFBGA
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 512KB (256K x 16) FLASH 337-NFBGA (16x16)
IC MCU 32BIT 512KB FLSH 337NFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-F28386SZWTS | 1345682-F28386SZWTS | 296-F28386SZWTS-ND | F28386SZWTS | F28386SZWTS | F28386SZWTS |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| RAM | 86 KB | 512 KB | 86 KB | 86 KB | 86 KB | |
| Supply Voltage | 1.14 to 1.26 volts | 1.14 to 1.26 volts | 1.14 to 1.26 volts | 1.26 volts | ||
| Serial Interface | CAN/I2C/SPI/UART | CAN; SPI; SCI; UART; USART |