Win Source Part Number: 1345862-F28386DZWTQ
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Automotive, AEC-Q100, C2000™ C28x Fixed-Point
Core Processor: C28x
Speed: 200MHz
Package: Tray
Standard Package: 90
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, I²C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 169
Program Memory Size: 1MB (512K x 16)
Program Memory Type: FLASH
RAM Size: 108K x 16
Data Converters: A/D 24x12b, 36x16b SAR; D/A 3x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 337-LFBGA
Supplier Device Package: 337-NFBGA (16x16)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.14V ~ 1.26V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: F28386
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)
IC MCU 32BIT 1MB FLASH 337NFBGA Product overview: F28386DZWTQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28386DZWTQ can be used for catalog matching and distributor lookup.
IC MCU 32BIT 1MB FLASH 337NFBGA
IC MCU 32BIT 1MB FLASH 337NFBGA
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)
IC MCU 32BIT 1MB FLASH 337NFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1345862-F28386DZWTQ | 296-F28386DZWTQ-ND | 685-F28386DZWTQ | F28386DZWTQ | F28386DZWTQ | F28386DZWTQ | F28386DZWTQ |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| RAM | 1000 KB | 108 KB | 108 KB | 108 KB | 108 KB | 108 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 1.14 to 1.26 volts | 1.14 to 1.26 volts | 1.14 to 1.26 volts | 1.26 volts | 1.14 to 1.26 volts |