Texas Instruments High-Performance Analog Microcontrollers F28386DPTPS

Description
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
Request a Quote Datasheet
Description
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-F28386DPTPS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-F28386DPTPS-ND
Microcontrollers 296-F28386DPTPS-ND
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1344855-F28386DPTPS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1344855-F28386DPTPS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1344855-F28386DPTPS
Win Source Part Number: 1344855-F28386DPTPS Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: C2000™ C28x Fixed-Point Core Processor: C28x Speed: 200MHz Package: Tray Standard Package: 40 Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, I²C, McBSP, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 97 Program Memory Size: 1MB (512K x 16) Program Memory Type: FLASH RAM Size: 108K x 16 Data Converters: A/D 20x12b, 29x16b SAR; D/A 3x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 176-LQFP Exposed Pad Supplier Device Package: 176-HLQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.14V ~ 1.26V HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: F28386 RoHS Status: Not applicable

Win Source Part Number: 1344855-F28386DPTPS
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: C2000™ C28x Fixed-Point
Core Processor: C28x
Speed: 200MHz
Package: Tray
Standard Package: 40
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, I²C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 97
Program Memory Size: 1MB (512K x 16)
Program Memory Type: FLASH
RAM Size: 108K x 16
Data Converters: A/D 20x12b, 29x16b SAR; D/A 3x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 176-LQFP Exposed Pad
Supplier Device Package: 176-HLQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.14V ~ 1.26V
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: F28386
RoHS Status: Not applicable

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-F28386DPTPS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-F28386DPTPS
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-F28386DPTPS
IC MCU 32BIT 1MB FLASH 176HLQFP Product overview: F28386DPTPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28386DPTPS can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 176HLQFP Product overview: F28386DPTPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28386DPTPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - F28386DPTPS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F28386DPTPS
Integrated Circuits (ICs) - Embedded - Microcontrollers F28386DPTPS
IC MCU 32BIT 1MB FLASH 176HLQFP

IC MCU 32BIT 1MB FLASH 176HLQFP

Supplier's Site
Microcontrollers - F28386DPTPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28386DPTPS
Microcontrollers F28386DPTPS
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)

Buy Now
Microcontrollers - F28386DPTPS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
F28386DPTPS
Microcontrollers F28386DPTPS
IC MCU 32BIT 1MB FLASH 176HLQFP

IC MCU 32BIT 1MB FLASH 176HLQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - F28386DPTPS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F28386DPTPS
Embedded - Microcontrollers F28386DPTPS
IC MCU 32BIT 1MB FLASH 176HLQFP

IC MCU 32BIT 1MB FLASH 176HLQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-F28386DPTPS-ND 1344855-F28386DPTPS 685-F28386DPTPS F28386DPTPS F28386DPTPS F28386DPTPS F28386DPTPS
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit 32 Bit; 32-Bit Dual-Core
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Bits 16 Bit; Other; A/D 20x12b, 29x16b SAR; D/A 3x12b
RAM 108 KB 1000 KB 108 KB 108 KB 108 KB 108 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7694AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details