C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)
IC MCU 32BIT 1MB FLASH 337NFBGA
IC MCU 32BIT 1MB FLASH 337NFBGA
IC MCU 32BIT 1MB FLASH 337NFBGA
IC MCU 32BIT 1MB FLASH 337NFBGA
IC MCU 32BIT 1MB FLASH 337NFBGA
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-F28384DZWTQRTR-ND | F28384DZWTQR | F28384DZWTQR | F28384DZWTQR | F28384DZWTQR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Bits | 16 Bit; Other; A/D 24x12b, 36x16b SAR; D/A 3x12b | ||||
| RAM | 216 KB | 216 KB | 216 KB | 216 KB | |
| ROM | 1000 KB |