C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
Win Source Part Number: 1261982-F28384DPTPS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C2000™ C28x Fixed-Point
Core Processor: C28x
Speed: 200MHz
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, I²C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 97
Program Memory Size: 1MB (512K x 16)
Program Memory Type: FLASH
RAM Size: 108K x 16
Data Converters: A/D 20x12b, 29x16b SAR; D/A 3x12b
Oscillator Type: Internal
Package / Case: 176-LQFP Exposed Pad
Supplier Device Package: 176-HLQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 1.14V ~ 1.26V
ECCN: 5A992C
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-F28384DPTPS
Base Product Number: F28384
IC MCU 32BIT 1MB FLASH 176HLQFP Product overview: F28384DPTPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28384DPTPS can be used for catalog matching and distributor lookup.
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
IC MCU 32BIT 1MB FLASH 176HLQFP
IC MCU 32BIT 1MB FLASH 176HLQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-F28384DPTPS-ND | 1261982-F28384DPTPS | 685-F28384DPTPS | F28384DPTPS | F28384DPTPS | F28384DPTPS |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Bits | 16 Bit; Other; A/D 20x12b, 29x16b SAR; D/A 3x12b | |||||
| RAM | 108 KB | 1000 KB | 108 KB | 108 KB | 108 KB | |
| ROM | 1000 KB |