Win Source Part Number: 1211681-F280025PNQR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, F28002x C2000™
Core Processor: C28x
Speed: 100MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 12K x 16
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.81V ~ 3.63V
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-F280025PNQRDKR,2
32-bit MCU, 100MHz, 128KB Flash, 80-LQFP, Automotive Product overview: F280025PNQR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 100MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F280025PNQR can be used for catalog matching and distributor lookup.
C28x Automotive, AEC-Q100, F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
C28x Automotive, AEC-Q100, F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
C28x Automotive, AEC-Q100, F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
IC MCU 32BIT 128KB FLASH 80LQFP
IC MCU 32BIT 128KB FLASH 80LQFP
IC MCU 32BIT 128KB FLASH 80LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1211681-F280025PNQR | 685-F280025PNQR | 296-F280025PNQRTR-ND | F280025PNQR | F280025PNQR | F280025PNQR | F280025PNQR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Automotive 32-bit 100MHz 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit |
| Clock Speed | 100 MHz | 25 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 128 KB | 12 KB | 12 KB | 12 KB | 12 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2.81 to 3.63 volts | 2.8 to ? volts | 2.81 to 3.63 volts | 3.63 volts | 2.81 to 3.63 volts |