Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189016-F280025PMSR
Length: 10 mm
Thickness: 1.4 mm
Height: 1.6 mm
Number of Pins: 64
Width: 10 mm
Categories: Custom Parts
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Number of UART Channels: 1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189016-F280025PMSR |
| Product Name | Custom Parts - Custom Parts (E - I) - F280025PMSR |