Texas Instruments High-Performance Analog 32-bit 32BIT 128KB Embedded Microcontroller MCU F280025PMS

Description
IC MCU 32BIT 128KB FLASH 64LQFP Product overview: F280025PMS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F280025PMS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLASH 64LQFP Product overview: F280025PMS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F280025PMS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-F280025PMS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-F280025PMS
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-F280025PMS
IC MCU 32BIT 128KB FLASH 64LQFP Product overview: F280025PMS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F280025PMS can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64LQFP Product overview: F280025PMS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F280025PMS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-F280025PMS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-F280025PMS-ND
Microcontrollers 296-F280025PMS-ND
C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 64-LQFP (10x10)

C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 998128-F280025PMS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
998128-F280025PMS
Integrated Circuits (ICs) - Embedded - Microcontrollers 998128-F280025PMS
Win Source Part Number: 998128-F280025PMS Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F28002x C2000™ Core Processor: C28x Speed: 100MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 12K x 16 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 2.81V ~ 3.63V ECCN: 3A991A2 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-F280025PMS Base Product Number: F280025

Win Source Part Number: 998128-F280025PMS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F28002x C2000™
Core Processor: C28x
Speed: 100MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 12K x 16
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 2.81V ~ 3.63V
ECCN: 3A991A2
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-F280025PMS
Base Product Number: F280025

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - F280025PMS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F280025PMS
Integrated Circuits (ICs) - Embedded - Microcontrollers F280025PMS
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Microcontrollers - F280025PMS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F280025PMS
Microcontrollers F280025PMS
C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 64-LQFP (10x10)

C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - F280025PMS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F280025PMS
Embedded - Microcontrollers F280025PMS
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-F280025PMS 296-F280025PMS-ND 998128-F280025PMS F280025PMS F280025PMS F280025PMS
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 12 KB 12 KB 128 KB 12 KB 12 KB
Supply Voltage 2.81 to 3.63 volts 2.81 to 3.63 volts 2.81 to 3.63 volts 3.63 volts
Serial Interface CAN, FSI, I2C, PMBus, SPI, UART CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details