The F280025CPTQR is a 32-bit microcontroller from the C2000,Ñ¢ family by Quarktwin Technology Ltd., designed for real-time control applications. It operates at a clock speed of 100 MHz and features an IEEE 754 Floating-Point Unit (FPU) for enhanced computational performance. The device includes 128KB of flash memory and 24KB of RAM, both of which are protected by error correction codes (ECC). This microcontroller is equipped with advanced analog capabilities, including two 12-bit Analog-to-Digital Converters (ADCs) with a sampling rate of 3.45 MSPS and multiple external channels. It supports a variety of control peripherals, featuring 14 enhanced PWM channels, three enhanced capture modules, and two quadrature encoder pulse modules, making it suitable for motor control and power management applications. The F280025CPTQR also includes a Configurable Logic Block (CLB) for custom logic integration, various communication interfaces such as SPI, I2C, CAN, and UART, and diagnostic features like built-in self-test capabilities. It is available in a 48-pin Low-profile Quad Flatpack (LQFP) package and operates within a temperature range of -40°C to 125°C, making it suitable for automotive and industrial applications.
C28x Automotive, AEC-Q100, F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 48-LQFP (7x7)
C28x Automotive, AEC-Q100, F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 48-LQFP (7x7)
IC MCU 32BIT 128KB FLASH 48LQFP
IC MCU 32BIT 128KB FLASH 48LQFP
C28x Automotive, AEC-Q100, F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 48-LQFP (7x7)
IC MCU 32BIT 128KB FLASH 48LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-F280025CPTQRTR-ND | F280025CPTQR | F280025CPTQR | F280025CPTQR | F280025CPTQR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Bits | Other; A/D 14x12b; D/A 2x12b | ||||
| RAM | 12 KB | 12 KB | 12 KB | 12 KB | |
| ROM | 128 KB |