IC MCU 32BIT 128KB FLASH 80LQFP Product overview: F280025CPNSR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F280025CPNSR can be used for catalog matching and distributor lookup.
C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
Win Source Part Number: 1352692-F280025CPNSR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: F28002x C2000™
Package: Tape & Reel
Product Status: Active
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Base Product Number: F280025
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 100MHz
Number of I/O: 39
Core Processor: C28x
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 12K x 16
Voltage - Supply (Vcc/Vdd): 1.14V ~ 1.32V
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
128KB 1.14V~1.32V Other series 100MHz 39 LQFP-80(12x12) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
IC MCU 32BIT 128KB FLASH 80LQFP
IC MCU 32BIT 128KB FLASH 80LQFP
IC MCU 32BIT 128KB FLASH 80LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-F280025CPNSR | 296-F280025CPNSRCT-ND | 1352692-F280025CPNSR | F280025CPNSR | F280025CPNSR | F280025CPNSR | F280025CPNSR | F280025CPNSR |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 12 KB | 12 KB | 128 KB | 12 KB | 12 KB | 12 KB | ||
| Supply Voltage | 1.14 to 1.32 volts | 1.14 to 1.32 volts | 1.14 to 1.32 volts | 1.14 to 1.32 volts | 1.14 to 1.32 volts | 1.32 volts | ||
| Serial Interface | CAN/I2C/SCI/SPI | CAN; SPI; SCI; UART; USART |