Texas Instruments High-Performance Analog Microcontrollers F280025CPMSR

Description
C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-F280025CPMSRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-F280025CPMSRCT-ND
Microcontrollers 296-F280025CPMSRCT-ND
C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 64-LQFP (10x10)

C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-F280025CPMSRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-F280025CPMSRTR-ND
Microcontrollers 296-F280025CPMSRTR-ND
C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 64-LQFP (10x10)

C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-F280025CPMSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-F280025CPMSRDKR-ND
Microcontrollers 296-F280025CPMSRDKR-ND
C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 64-LQFP (10x10)

C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 992325-F280025CPMSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
992325-F280025CPMSR
Integrated Circuits (ICs) - Embedded - Microcontrollers 992325-F280025CPMSR
Win Source Part Number: 992325-F280025CPMSR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F28002x C2000™ Core Processor: C28x Speed: 100MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 12K x 16 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 1.14V ~ 1.32V ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-F280025CPMSRCT,2 96-F280025CPMSRTR,29 6-F280025CPMSRDKR Base Product Number: F280025

Win Source Part Number: 992325-F280025CPMSR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F28002x C2000™
Core Processor: C28x
Speed: 100MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 12K x 16
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 1.14V ~ 1.32V
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-F280025CPMSRCT,296-F280025CPMSRTR,296-F280025CPMSRDKR
Base Product Number: F280025

Buy Now
Automotive 32-bit 100MHz 128KB Embedded Microcontroller MCU - 685-F280025CPMSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 100MHz 128KB Embedded Microcontroller MCU
685-F280025CPMSR
Automotive 32-bit 100MHz 128KB Embedded Microcontroller MCU 685-F280025CPMSR
32-bit MCU, 100MHz, 128KB Flash, 64-LQFP, Automotive Product overview: F280025CPMSR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 100MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F280025CPMSR can be used for catalog matching and distributor lookup.

32-bit MCU, 100MHz, 128KB Flash, 64-LQFP, Automotive Product overview: F280025CPMSR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 100MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F280025CPMSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - F280025CPMSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F280025CPMSR
Microcontrollers F280025CPMSR
C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 64-LQFP (10x10)

C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - F280025CPMSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F280025CPMSR
Integrated Circuits (ICs) - Embedded - Microcontrollers F280025CPMSR
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Microcontrollers - F280025CPMSR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
F280025CPMSR
Microcontrollers F280025CPMSR
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - F280025CPMSR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F280025CPMSR
Embedded - Microcontrollers F280025CPMSR
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-F280025CPMSRCT-ND 992325-F280025CPMSR 685-F280025CPMSR F280025CPMSR F280025CPMSR F280025CPMSR F280025CPMSR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Automotive 32-bit 100MHz 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 25 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 12 KB 128 KB 12 KB 12 KB 12 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA7 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details