The TMS320F280023PTSR is a 32-bit real-time microcontroller from Texas Instruments, part of the F28002x C2000,Ñ¢ series, designed for high-performance applications in power electronics. It operates at a clock speed of 100MHz and features an IEEE 754 Floating-Point Unit (FPU) for efficient processing. The microcontroller includes 64KB of flash memory and 12KB of RAM, both of which are protected by error correction codes (ECC). This device is equipped with two 12-bit Analog-to-Digital Converters (ADCs) capable of sampling at 3.45MSPS, along with integrated digital-to-analog converters (DACs) and multiple PWM channels for precise control in motor drive applications. It supports various communication interfaces, including CAN, I2C, LIN, SCI, SPI, and UART, making it versatile for different connectivity needs. The TMS320F280023PTSR is suitable for a wide range of applications, including industrial motor drives, automotive systems, and renewable energy solutions. It operates within a temperature range of -40°C to 125°C, ensuring reliability in harsh environments. The device is available in a 48-pin Low-Profile Quad Flatpack (LQFP) package, facilitating surface mount integration.
Win Source Part Number: 1350938-F280023PTSR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: F28002x C2000™
Core Processor: C28x
Speed: 100MHz
Package: Tape & Reel
Standard Package: 1,000
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 12K x 16
Data Converters: A/D 14x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.81V ~ 3.63V
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: F280023
RoHS Status: Not applicable
32-bit MCU, 100MHz, 64KB Flash, 48-LQFP, Automotive Product overview: F280023PTSR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 100MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 100MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F280023PTSR can be used for catalog matching and distributor lookup.
C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)
C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)
C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)
IC MCU 32BIT 64KB FLASH 48LQFP
C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)
IC MCU 32BIT 64KB FLASH 48LQFP
IC MCU 32BIT 64KB FLASH 48LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1350938-F280023PTSR | 685-F280023PTSR | 296-F280023PTSRCT-ND | F280023PTSR | F280023PTSR | F280023PTSR | F280023PTSR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Automotive 32-bit 100MHz 64KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 100 MHz | 25 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 64 KB | 12 KB | 12 KB | 12 KB | 12 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2.81 to 3.63 volts | 2.8 to ? volts | 2.81 to 3.63 volts | 3.63 volts | 2.81 to 3.63 volts |