Texas Instruments Standard Linear and Logic Evaluation Boards - Embedded - MCU, DSP - EZ430-T2012 EZ430-T2012

Description
Manufacturer: Texas Instruments Win Source Part Number: 789524-EZ430-T2012 Series: MSP430F2 Type: MCU 16-Bit For Use With/Related Products: MSP430F2012 Mounting: Fixed Contents: Board(s) Family Name: EZ430-T2012 Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 789524-EZ430-T2012 Series: MSP430F2 Type: MCU 16-Bit For Use With/Related Products: MSP430F2012 Mounting: Fixed Contents: Board(s) Family Name: EZ430-T2012 Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Embedded - MCU, DSP - EZ430-T2012 - 789524-EZ430-T2012 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - EZ430-T2012
789524-EZ430-T2012
Evaluation Boards - Embedded - MCU, DSP - EZ430-T2012 789524-EZ430-T2012
Manufacturer: Texas Instruments Win Source Part Number: 789524-EZ430-T2012 Series: MSP430F2 Type: MCU 16-Bit For Use With/Related Products: MSP430F2012 Mounting: Fixed Contents: Board(s) Family Name: EZ430-T2012 Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 789524-EZ430-T2012
Series: MSP430F2
Type: MCU 16-Bit
For Use With/Related Products: MSP430F2012
Mounting: Fixed
Contents: Board(s)
Family Name: EZ430-T2012
Board Type: Evaluation Platform
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 296-23007-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-23007-ND
Embedded MCU, DSP Evaluation Boards 296-23007-ND
MSP430F2012 MSP430F2 MCU 16-Bit Embedded Evaluation Board

MSP430F2012 MSP430F2 MCU 16-Bit Embedded Evaluation Board

Buy Now Datasheet
BOARD TARGET FOR EZ430-F2013 MCU eZ430 Development Tool 3 Daughter Boards - EZ430-T2012 - ASAP Semiconductor LLC
Anaheim, CA, United States
BOARD TARGET FOR EZ430-F2013 MCU eZ430 Development Tool 3 Daughter Boards
EZ430-T2012
BOARD TARGET FOR EZ430-F2013 MCU eZ430 Development Tool 3 Daughter Boards EZ430-T2012
BOARD TARGET FOR EZ430-F2013 MCU eZ430 Development Tool 3 Daughter Boards

BOARD TARGET FOR EZ430-F2013 MCU eZ430 Development Tool 3 Daughter Boards

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - MSP430
EZ430-T2012
Development Boards & Kits - MSP430 EZ430-T2012
Development Boards & Kits - MSP430 3 MSP430F2012 BASED TARGET BRDS

Development Boards & Kits - MSP430 3 MSP430F2012 BASED TARGET BRDS

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - EZ430-T2012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
EZ430-T2012
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards EZ430-T2012
MSP430F2012 EVAL BRD

MSP430F2012 EVAL BRD

Supplier's Site
F2012, Usb Stick, Target Board; Silicon Manufacturer Texas Instruments - 29AH5692 - Newark, An Avnet Company
Chicago, IL, United States
F2012, Usb Stick, Target Board; Silicon Manufacturer Texas Instruments
29AH5692
F2012, Usb Stick, Target Board; Silicon Manufacturer Texas Instruments 29AH5692
F2012, USB STICK, TARGET BOARD; Silicon Manufacturer:Texas Instruments; No. of Bits:16bit; Silicon Family Name:MSP430F2xx; Core Architecture:MSP430; Core Sub-Architecture:MSP 430; Silicon Core Number:MSP430; Kit Contents:Board; RoHS Compliant: Yes

F2012, USB STICK, TARGET BOARD; Silicon Manufacturer:Texas Instruments; No. of Bits:16bit; Silicon Family Name:MSP430F2xx; Core Architecture:MSP430; Core Sub-Architecture:MSP430; Silicon Core Number:MSP430; Kit Contents:Board; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 789524-EZ430-T2012 296-23007-ND EZ430-T2012 EZ430-T2012 EZ430-T2012 29AH5692
Product Name Evaluation Boards - Embedded - MCU, DSP - EZ430-T2012 Embedded MCU, DSP Evaluation Boards BOARD TARGET FOR EZ430-F2013 MCU eZ430 Development Tool 3 Daughter Boards Development Boards & Kits - MSP430 Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards F2012, Usb Stick, Target Board; Silicon Manufacturer Texas Instruments
Category Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB-LHA-23LN+,DQ1225,50 OHM - TB-1061-23LN+ - Mini-Circuits
Specs
Category Developement Board
View Details
CANBus GNSS Master - AS-XBEE-CAN-DB9-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Processor Development Tools - 200007 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Synaptics Astra; Other
View Details