Texas Instruments Standard Linear and Logic Evaluation and Demonstration Boards and Kits EVM430-I2040S

Description
MSP430i2040 Energy/Power Meter Power Management Evaluation Board
Request a Quote Datasheet
Description
MSP430i2040 Energy/Power Meter Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-43443-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-43443-ND
Evaluation and Demonstration Boards and Kits 296-43443-ND
MSP430i2040 Energy/Power Meter Power Management Evaluation Board

MSP430i2040 Energy/Power Meter Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1342378-EVM430-I2040S - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1342378-EVM430-I2040S
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1342378-EVM430-I2040S
Win Source Part Number: 1342378-EVM430-I2040 S Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Embedded: Yes, MCU, 16-Bit Utilized IC / Part: MSP430i2040 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: EVM430

Win Source Part Number: 1342378-EVM430-I2040S
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Energy/Power Meter
Supplied Contents: Board(s)
Embedded: Yes, MCU, 16-Bit
Utilized IC / Part: MSP430i2040
Secondary Attributes: On-Board LEDs
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: EVM430

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVM430-I2040S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVM430-I2040S
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVM430-I2040S
EVAL BOARD FOR I2040S

EVAL BOARD FOR I2040S

Supplier's Site
Silicon Manufacturer Texas Instruments - 87X1640 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Manufacturer Texas Instruments
87X1640
Silicon Manufacturer Texas Instruments 87X1640
Silicon Manufacturer:Texas Instruments; Silicon Core Number:MSP430I2040; Kit Application Type:Power Measuring; Application Sub Type:Energy Meter; Product Range:- RoHS Compliant: Yes

Silicon Manufacturer:Texas Instruments; Silicon Core Number:MSP430I2040; Kit Application Type:Power Measuring; Application Sub Type:Energy Meter; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-43443-ND 1342378-EVM430-I2040S EVM430-I2040S 87X1640
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Silicon Manufacturer Texas Instruments
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2133255 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 8-Bit; 8 bit; Other
Supported System 8 bit
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3654-P02 - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Supported System USB 1.1 Host/Controller
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,TAMP, JQ1362, 50 OHM - TB-468+ - Mini-Circuits
Specs
Category Developement Board
View Details