Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Sensors EVM430-FR6043

Description
Win Source Part Number: 1342384-EVM430-FR604 3 Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, Serial Supplied Contents: Board(s) , Cable(s) Embedded: Yes, MCU, 16-Bit Utilized IC / Part: MSP430FR6043 Sensor Type: Flow, Gas Voltage - Supply: 5V, USB ECCN: 5A992C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: EVM430 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1342384-EVM430-FR604 3 Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, Serial Supplied Contents: Board(s) , Cable(s) Embedded: Yes, MCU, 16-Bit Utilized IC / Part: MSP430FR6043 Sensor Type: Flow, Gas Voltage - Supply: 5V, USB ECCN: 5A992C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: EVM430 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1342384-EVM430-FR6043 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1342384-EVM430-FR6043
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1342384-EVM430-FR6043
Win Source Part Number: 1342384-EVM430-FR604 3 Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, Serial Supplied Contents: Board(s) , Cable(s) Embedded: Yes, MCU, 16-Bit Utilized IC / Part: MSP430FR6043 Sensor Type: Flow, Gas Voltage - Supply: 5V, USB ECCN: 5A992C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: EVM430 RoHS Status: Not applicable

Win Source Part Number: 1342384-EVM430-FR6043
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C, Serial
Supplied Contents: Board(s) , Cable(s)
Embedded: Yes, MCU, 16-Bit
Utilized IC / Part: MSP430FR6043
Sensor Type: Flow, Gas
Voltage - Supply: 5V, USB
ECCN: 5A992C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: EVM430
RoHS Status: Not applicable

Buy Now Datasheet
Sensor Evaluation Boards - 296-EVM430-FR6043-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
296-EVM430-FR6043-ND
Sensor Evaluation Boards 296-EVM430-FR6043-ND
MSP430FR6043 - Flow, Gas Sensor Evaluation Board

MSP430FR6043 - Flow, Gas Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - EVM430-FR6043 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
EVM430-FR6043
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards EVM430-FR6043
MCU EVAL

MCU EVAL

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - MSP430
EVM430-FR6043
Development Boards & Kits - MSP430 EVM430-FR6043
Development Boards & Kits - MSP430 ULTRASONIC GAS FLOW METER EVM

Development Boards & Kits - MSP430 ULTRASONIC GAS FLOW METER EVM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1342384-EVM430-FR6043 296-EVM430-FR6043-ND EVM430-FR6043 EVM430-FR6043
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Development Boards & Kits - MSP430
Category Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1906912 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleGNSS Timing - AS-GNSS-F10T-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PHA-13HLN+,DF782,50 OHM - TB-969-13HLN+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - BTG7050-2EPL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details