MSP430F6779 Energy/Power Meter Power Management Evaluation Board
Win Source Part Number: 1342376-EVM430-F6779
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Energy/Power Meter
Supplied Contents: Board(s)
Embedded: Yes, MCU, 16-Bit
Utilized IC / Part: MSP430F6779
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9028.30.0000
Mfr: Texas Instruments
Base Product Number: EVM430
EVALUATION BOARD, 3P WATT-HOUR METER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:MSP430F6779; Kit Application Type:Power Measuring; Application Sub Type:Energy Meter; Kit Contents:Eval Board MSP430F6779; Product RoHS Compliant: Yes
EVAL MODULE FOR MSP430F6779
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-37565-ND | 1342376-EVM430-F6779 | 26AJ5906 | EVM430-F6779 |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation Board, 3P Watt-Hour Meter; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |