Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits EVM430-F6736

Description
MSP430F6736 Energy/Power Meter Power Management Evaluation Board
Request a Quote Datasheet
Description
MSP430F6736 Energy/Power Meter Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-37498-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-37498-ND
Evaluation and Demonstration Boards and Kits 296-37498-ND
MSP430F6736 Energy/Power Meter Power Management Evaluation Board

MSP430F6736 Energy/Power Meter Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1342387-EVM430-F6736 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1342387-EVM430-F6736
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1342387-EVM430-F6736
Win Source Part Number: 1342387-EVM430-F6736 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Embedded: Yes, MCU, 16-Bit Utilized IC / Part: MSP430F6736 Secondary Attributes: Graphical User Interface (GUI) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9028.30.0000 Mfr: Texas Instruments Base Product Number: EVM430

Win Source Part Number: 1342387-EVM430-F6736
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Energy/Power Meter
Supplied Contents: Board(s)
Embedded: Yes, MCU, 16-Bit
Utilized IC / Part: MSP430F6736
Secondary Attributes: Graphical User Interface (GUI)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9028.30.0000
Mfr: Texas Instruments
Base Product Number: EVM430

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVM430-F6736 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVM430-F6736
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVM430-F6736
EVAL MODULE FOR MSP430F6736

EVAL MODULE FOR MSP430F6736

Supplier's Site
Evaluation Board, 1P Watt-Hour Meter; Silicon Manufacturer Texas Instruments - 26AJ5905 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, 1P Watt-Hour Meter; Silicon Manufacturer Texas Instruments
26AJ5905
Evaluation Board, 1P Watt-Hour Meter; Silicon Manufacturer Texas Instruments 26AJ5905
EVALUATION BOARD, 1P WATT-HOUR METER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:MSP430F6736; Kit Application Type:Power Management; Application Sub Type:Energy Meter; Kit Contents:Eval Board MSP430F6736; Product RoHS Compliant: Yes

EVALUATION BOARD, 1P WATT-HOUR METER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:MSP430F6736; Kit Application Type:Power Management; Application Sub Type:Energy Meter; Kit Contents:Eval Board MSP430F6736; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-37498-ND 1342387-EVM430-F6736 EVM430-F6736 26AJ5905
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Evaluation Board, 1P Watt-Hour Meter; Silicon Manufacturer Texas Instruments
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MBA,SM2,LE,50 OHM - TB-74 - Mini-Circuits
Specs
Category Developement Board
View Details
Specs
Category Developement Board; Development Suite / Kit
View Details
SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details