Texas Instruments Standard Linear and Logic Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EVM430-F47197

Description
Win Source Part Number: 1342375-EVM430-F4719 7 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Embedded: Yes, MCU, 16-Bit Utilized IC / Part: MSP430F47197 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9028.30.000 Mfr: Texas Instruments Base Product Number: EVM430 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1342375-EVM430-F4719 7 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Embedded: Yes, MCU, 16-Bit Utilized IC / Part: MSP430F47197 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9028.30.000 Mfr: Texas Instruments Base Product Number: EVM430 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1342375-EVM430-F47197 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1342375-EVM430-F47197
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1342375-EVM430-F47197
Win Source Part Number: 1342375-EVM430-F4719 7 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Embedded: Yes, MCU, 16-Bit Utilized IC / Part: MSP430F47197 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9028.30.000 Mfr: Texas Instruments Base Product Number: EVM430 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1342375-EVM430-F47197
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Energy/Power Meter
Supplied Contents: Board(s)
Embedded: Yes, MCU, 16-Bit
Utilized IC / Part: MSP430F47197
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9028.30.000
Mfr: Texas Instruments
Base Product Number: EVM430
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
EVAL MODULE - EVM430-F47197 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE
EVM430-F47197
EVAL MODULE EVM430-F47197
EVAL MODULE

EVAL MODULE

Supplier's Site
Evaluation and Demonstration Boards and Kits - 296-35890-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-35890-ND
Evaluation and Demonstration Boards and Kits 296-35890-ND
MSP430F47197 Energy/Power Meter Power Management Evaluation Board

MSP430F47197 Energy/Power Meter Power Management Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - MSP430
EVM430-F47197
Development Boards & Kits - MSP430 EVM430-F47197
Development Boards & Kits - MSP430 3-phase Elec Meter Eval board

Development Boards & Kits - MSP430 3-phase Elec Meter Eval board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVM430-F47197 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVM430-F47197
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVM430-F47197
BOARD EVAL FOR MSP430F47197

BOARD EVAL FOR MSP430F47197

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1342375-EVM430-F47197 EVM430-F47197 296-35890-ND EVM430-F47197 EVM430-F47197
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EVAL MODULE Evaluation and Demonstration Boards and Kits Development Boards & Kits - MSP430 Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2739968 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Ethernet
Ports Ethernet; Wireless
View Details
TB,SYPS-3-1W-75,AH202,75 OHM - TB-361+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Evaluation Boards - CYBT-223058-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Bluetooth® Mesh ; Home automation ; Lighting ; sensors (medical, home, security and industrial) ; Bluetooth® connected IoT application
Ports USB
View Details
4 suppliers