Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP EVM430-CAPMINI

Description
Win Source Part Number: 1342383-EVM430-CAPMI NI Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: MSP430FR2 Type: MCU 16-Bit Core Processor: MSP430 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: MSP430FR2512 Board Type: Evaluation Platform Platform: CapTIvate™ Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: EVM430 RoHS Status: Not applicable Suggested Programming Environment: Code Composer Studio, IAR EW
Request a Quote Datasheet
Description
Win Source Part Number: 1342383-EVM430-CAPMI NI Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: MSP430FR2 Type: MCU 16-Bit Core Processor: MSP430 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: MSP430FR2512 Board Type: Evaluation Platform Platform: CapTIvate™ Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: EVM430 RoHS Status: Not applicable Suggested Programming Environment: Code Composer Studio, IAR EW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342383-EVM430-CAPMINI - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342383-EVM430-CAPMINI
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342383-EVM430-CAPMINI
Win Source Part Number: 1342383-EVM430-CAPMI NI Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: MSP430FR2 Type: MCU 16-Bit Core Processor: MSP430 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: MSP430FR2512 Board Type: Evaluation Platform Platform: CapTIvate™ Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: EVM430 RoHS Status: Not applicable Suggested Programming Environment: Code Composer Studio, IAR EW

Win Source Part Number: 1342383-EVM430-CAPMINI
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: MSP430FR2
Type: MCU 16-Bit
Core Processor: MSP430
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: MSP430FR2512
Board Type: Evaluation Platform
Platform: CapTIvate™
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: EVM430
RoHS Status: Not applicable
Suggested Programming Environment: Code Composer Studio, IAR EW

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 296-EVM430-CAPMINI-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-EVM430-CAPMINI-ND
Embedded MCU, DSP Evaluation Boards 296-EVM430-CAPMINI-ND
MSP430FR2512 CapTIvate™ MSP430FR2 MSP430 MCU 16-Bit Embedded Evaluation Board

MSP430FR2512 CapTIvate™ MSP430FR2 MSP430 MCU 16-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - EVM430-CAPMINI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
EVM430-CAPMINI
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards EVM430-CAPMINI
CAPACITIVE TOUCH EVAL

CAPACITIVE TOUCH EVAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1342383-EVM430-CAPMINI 296-EVM430-CAPMINI-ND EVM430-CAPMINI
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR ABF-7R625G+ - TB-ABF-7R625G+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-X20P - simpleRTK 4 Optimum - AS-RTK4-X20P-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 1968977 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details