EVAL MODULE INTERFACE BOARD Interface USB 2.0 to SMBus Bridge Yes MCU 16-Bit MSP430F5529
MSP430F5529 USB 2.0 to SMBus Bridge Interface Evaluation Board
Win Source Part Number: 1355482-EV2400
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Fake Threat In the Open Market: 31 pct.
Type: Interface
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Box
Product Status: Active
Base Product Number: EV2400
HTSUS: 8471.80.1000
REACH Status: REACH Unaffected
ECCN: EAR99
Function: USB 2.0 to SMBus Bridge
Utilized IC / Part: MSP430F5529
Supplied Contents: Board(s), Cable(s)
Embedded: Yes, MCU, 16-Bit
EVAL MODULE INTERFACE BOARD
PC-USB, EVAL MODULE; Kit Application Type:Interface; Application Sub Type:PC-USB; Silicon Manufacturer:Texas Instruments; Silicon Core Number:EV2400; Product Range:-; Kit Contents:Evaluation Module EV2400, USB Cable; SVHC:No SVHC RoHS Compliant: Yes
EVAL MODULE INTERFACE BOARD
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | EV2400 | 296-34805-ND | 1355482-EV2400 | EV2400 | 29AH1001 | EV2400 |
| Product Name | EVAL MODULE INTERFACE BOARD Interface USB 2.0 to SMBus Bridge Yes MCU 16-Bit MSP430F5529 | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Pc-Usb, Eval Module; Kit Application Type Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |
| Bus Width | 16-Bit | |||||
| Ports | USB |