TVS DIODE 12VWM 23.5VC SOT23-3
TVS DIODE 12VWM 23.5VC SOT23-3
TVS DIODE 12VWM 23.5VC SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-ESDS552DBZRTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 500 watts |
| VC | 23.5 volts |