TVS DIODE 3.6VWM 7.7VC SOD323
TVS DIODE 3.6VWM 7.7VC SOD323
TVS DIODE 3.6VWM 7.7VC SOD323
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-ESDS311DYFRCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 170 watts |
| VC | 7.7 volts |