36V BIDIRECTIONAL ULTRA-LOW CAPA
36V BIDIRECTIONAL ULTRA-LOW CAPA
36V BIDIRECTIONAL ULTRA-LOW CAPA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-ESD801DPYRDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1005 Metric) |
| Peak Pulse Power | 183 watts |
| VC | 61 volts |