TVS DIODE 24VWM 36.3VC 2X1SON
TVS DIODE 24VWM 36.3VC 2X1SON
TVS DIODE 24VWM 36.3VC 2X1SON
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-ESD761DPYRTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| Peak Pulse Power | 65 watts |
| VC | 36.3 volts |