DUAL 3.2-PF, 24-V, 30-KV ESD PRO
TVS DIODE 24VWM 37VC SC703
TVS DIODE 24VWM 37VC SC703
TVS DIODE 24VWM 37VC SC703
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD752DCKR | 296-ESD752DCKRDKR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| VR | 24 volts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Configuration | Single | |
| Package | SOT323; SC-70, SOT-323 |