TVS DIODE 24VWM 36.5VC SOT5X3
TVS DIODE 24VWM 36.5VC SOT5X3
TVS DIODE 24VWM 36.5VC SOT5X3
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-ESD751DYARQ1TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-523; SC-79, SOD-523 |
| Peak Pulse Power | 102 watts |
| VC | 36.5 volts |