2.5-PF 24-V 22-KV ESD PROTECTION
TVS DIODE 24VWM 36.5VC SOT5X3
TVS DIODE 24VWM 36.5VC SOT5X3
TVS DIODE 24VWM 36.5VC SOT5X3
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD751DYAR | 296-ESD751DYARTR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| VR | 24 volts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Configuration | Single | |
| Package | SOD-523; SC-79, SOD-523 |