Texas Instruments Standard Linear and Logic Diode, Esd Protection, 3.6V, X2Son; Clamping Voltage Vc Max Texas Instruments ESD122DMXR

Description
DIODE, ESD PROTECTION, 3.6V, X2SON; Clamping Voltage Vc Max:8.4V; Diode Case Style:X2SON; No. of Pins:3Pins; Operating Voltage:3.6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Description
DIODE, ESD PROTECTION, 3.6V, X2SON; Clamping Voltage Vc Max:8.4V; Diode Case Style:X2SON; No. of Pins:3Pins; Operating Voltage:3.6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd Protection, 3.6V, X2Son; Clamping Voltage Vc Max Texas Instruments - 26AJ5902 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.6V, X2Son; Clamping Voltage Vc Max Texas Instruments
26AJ5902
Diode, Esd Protection, 3.6V, X2Son; Clamping Voltage Vc Max Texas Instruments 26AJ5902
DIODE, ESD PROTECTION, 3.6V, X2SON; Clamping Voltage Vc Max:8.4V; Diode Case Style:X2SON; No. of Pins:3Pins; Operating Voltage:3.6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.6V, X2SON; Clamping Voltage Vc Max:8.4V; Diode Case Style:X2SON; No. of Pins:3Pins; Operating Voltage:3.6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26AJ5902
Product Name Diode, Esd Protection, 3.6V, X2Son; Clamping Voltage Vc Max Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Very low capacitance high voltage bidirectional ESD protection diode - PESD22VV1BSFYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD962-2
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD05S130D561PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 13 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details