Manufacturer: Texas Instruments
Win Source Part Number: 1036299-EMB1428QSQE/
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1 to 7
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 48-WQFN (7x7)
Purpose: Battery Balancer
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Battery Battery Balancer IC Lithium Ion 48-WQFN (7x7)
IC BATT BAL LI-ION 1-7C 48WQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1036299-EMB1428QSQE/NOPB | EMB1428QSQE/NOPB | EMB1428QSQE/NOPB |
| Product Name | PMIC - PMIC - Battery Management - EMB1428QSQE/NOPB | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |