Texas Instruments KIT EVAL LM4F232 CODE RED TOOLS MCU LM4F232H5QD Board Battery Cables CD Documentation Software EKT-LM4F232

Description
KIT EVAL LM4F232 CODE RED TOOLS MCU LM4F232H5QD Board Battery Cables CD Documentation Software
Request a Quote Datasheet
Description
KIT EVAL LM4F232 CODE RED TOOLS MCU LM4F232H5QD Board Battery Cables CD Documentation Software
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KIT EVAL LM4F232 CODE RED TOOLS MCU LM4F232H5QD Board Battery Cables CD Documentation Software - EKT-LM4F232 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EVAL LM4F232 CODE RED TOOLS MCU LM4F232H5QD Board Battery Cables CD Documentation Software
EKT-LM4F232
KIT EVAL LM4F232 CODE RED TOOLS MCU LM4F232H5QD Board Battery Cables CD Documentation Software EKT-LM4F232
KIT EVAL LM4F232 CODE RED TOOLS MCU LM4F232H5QD Board Battery Cables CD Documentation Software

KIT EVAL LM4F232 CODE RED TOOLS MCU LM4F232H5QD Board Battery Cables CD Documentation Software

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342364-EKT-LM4F232 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342364-EKT-LM4F232
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342364-EKT-LM4F232
Win Source Part Number: 1342364-EKT-LM4F232 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) , OLED, Accessories Utilized IC / Part: LM4F232 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LM4F Product Status: Obsolete

Win Source Part Number: 1342364-EKT-LM4F232
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Bulk
Standard Package: 1
Contents: Board(s) , Cable(s) , OLED, Accessories
Utilized IC / Part: LM4F232
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: LM4F
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number EKT-LM4F232 1342364-EKT-LM4F232
Product Name KIT EVAL LM4F232 CODE RED TOOLS MCU LM4F232H5QD Board Battery Cables CD Documentation Software Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Evaluation and Demonstration Boards and Kits - 448-CY3220LINBUS-RD-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; LIN
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
TB,PG-122-75+,DF782,75 OHM - TB-850+ - Mini-Circuits
Specs
Category Developement Board
View Details