Texas Instruments High-Performance Analog Embedded MCU, DSP Evaluation Boards EKT-LM3S9B92

Description
LM3S9B92 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
LM3S9B92 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 726-1203-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
726-1203-ND
Embedded MCU, DSP Evaluation Boards 726-1203-ND
LM3S9B92 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

LM3S9B92 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
KIT EVAL LM3S9B92 CODE RED TOOLS MCU LM3S9B92 Eval Board Cables and Code Red Technologies CD - EKT-LM3S9B92 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EVAL LM3S9B92 CODE RED TOOLS MCU LM3S9B92 Eval Board Cables and Code Red Technologies CD
EKT-LM3S9B92
KIT EVAL LM3S9B92 CODE RED TOOLS MCU LM3S9B92 Eval Board Cables and Code Red Technologies CD EKT-LM3S9B92
KIT EVAL LM3S9B92 CODE RED TOOLS MCU LM3S9B92 Eval Board Cables and Code Red Technologies CD

KIT EVAL LM3S9B92 CODE RED TOOLS MCU LM3S9B92 Eval Board Cables and Code Red Technologies CD

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342332-EKT-LM3S9B92 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342332-EKT-LM3S9B92
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342332-EKT-LM3S9B92
Win Source Part Number: 1342332-EKT-LM3S9B92 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Accessories Utilized IC / Part: LM3S9B92 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Texas Instruments Base Product Number: LM3S Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1342332-EKT-LM3S9B92
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Accessories
Utilized IC / Part: LM3S9B92
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Texas Instruments
Base Product Number: LM3S
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - EKT-LM3S9B92 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
EKT-LM3S9B92
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards EKT-LM3S9B92
LM3S9B92 EVAL BRD

LM3S9B92 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 726-1203-ND EKT-LM3S9B92 1342332-EKT-LM3S9B92 EKT-LM3S9B92
Product Name Embedded MCU, DSP Evaluation Boards KIT EVAL LM3S9B92 CODE RED TOOLS MCU LM3S9B92 Eval Board Cables and Code Red Technologies CD Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QM33120WDK2-ND - DigiKey
Specs
Supported System Wireless Systems; Transceiver
View Details
EVAL BOARD FOR BFHK-3142+ - TB-BFHK-3142C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B - Basic Starter Kit - AS-STARTKIT-BASIC-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 1793718 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details