Texas Instruments High-Performance Analog KIT EVAL LM3S9B90 CODE RED TOOLS MCU LM3S9B90 Eval Board Cables and Code Red Technologies CD EKT-LM3S9B90

Description
KIT EVAL LM3S9B90 CODE RED TOOLS MCU LM3S9B90 Eval Board Cables and Code Red Technologies CD
Request a Quote Datasheet
Description
KIT EVAL LM3S9B90 CODE RED TOOLS MCU LM3S9B90 Eval Board Cables and Code Red Technologies CD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KIT EVAL LM3S9B90 CODE RED TOOLS MCU LM3S9B90 Eval Board Cables and Code Red Technologies CD - EKT-LM3S9B90 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EVAL LM3S9B90 CODE RED TOOLS MCU LM3S9B90 Eval Board Cables and Code Red Technologies CD
EKT-LM3S9B90
KIT EVAL LM3S9B90 CODE RED TOOLS MCU LM3S9B90 Eval Board Cables and Code Red Technologies CD EKT-LM3S9B90
KIT EVAL LM3S9B90 CODE RED TOOLS MCU LM3S9B90 Eval Board Cables and Code Red Technologies CD

KIT EVAL LM3S9B90 CODE RED TOOLS MCU LM3S9B90 Eval Board Cables and Code Red Technologies CD

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342333-EKT-LM3S9B90 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342333-EKT-LM3S9B90
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342333-EKT-LM3S9B90
Win Source Part Number: 1342333-EKT-LM3S9B90 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Accessories Utilized IC / Part: LM3S9B90 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Texas Instruments Base Product Number: LM3S Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1342333-EKT-LM3S9B90
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Accessories
Utilized IC / Part: LM3S9B90
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Texas Instruments
Base Product Number: LM3S
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number EKT-LM3S9B90 1342333-EKT-LM3S9B90
Product Name KIT EVAL LM3S9B90 CODE RED TOOLS MCU LM3S9B90 Eval Board Cables and Code Red Technologies CD Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-1513634-1-ND - DigiKey
Specs
Supported System Antenna
View Details
Microcontroller Development Tools - 2863993 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; WiFi, Bluetooth
Manufacturer ESP32; Other
View Details
Evaluation and Demonstration Boards and Kits - 2312-PAC52400EVK1-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Motor Controller/Driver
View Details
Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details