BOARD USB HOST&DEVICE CODE RED MCU LM3S3748 Eval Board Cables and Code Red Technologies CD
Win Source Part Number: 1342368-EKT-LM3S3748
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , LCD, Accessories
Utilized IC / Part: LM3S3748
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: LM3S
Product Status: Obsolete
| ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | EKT-LM3S3748 | 1342368-EKT-LM3S3748 |
| Product Name | BOARD USB HOST&DEVICE CODE RED MCU LM3S3748 Eval Board Cables and Code Red Technologies CD | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP |
| Category | Developement Board | Developement Board |