Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP EKT-LM3S1968

Description
Win Source Part Number: 1342370-EKT-LM3S1968 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) , OLED Utilized IC / Part: LM3S1968 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Texas Instruments Base Product Number: LM3S Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1342370-EKT-LM3S1968 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) , OLED Utilized IC / Part: LM3S1968 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Texas Instruments Base Product Number: LM3S Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342370-EKT-LM3S1968 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342370-EKT-LM3S1968
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342370-EKT-LM3S1968
Win Source Part Number: 1342370-EKT-LM3S1968 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) , OLED Utilized IC / Part: LM3S1968 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Texas Instruments Base Product Number: LM3S Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1342370-EKT-LM3S1968
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Bulk
Standard Package: 1
Contents: Board(s) , Cable(s) , OLED
Utilized IC / Part: LM3S1968
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Texas Instruments
Base Product Number: LM3S
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 726-1130-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
726-1130-ND
Embedded MCU, DSP Evaluation Boards 726-1130-ND
LM3S1968 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

LM3S1968 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
BOARD EVAL LM3S1968 ARM M3 MCU LM3S1968 LM3S1000 Series Eval Board Cables and Code Red Technologies CD - EKT-LM3S1968 - ASAP Semiconductor LLC
Anaheim, CA, United States
BOARD EVAL LM3S1968 ARM M3 MCU LM3S1968 LM3S1000 Series Eval Board Cables and Code Red Technologies CD
EKT-LM3S1968
BOARD EVAL LM3S1968 ARM M3 MCU LM3S1968 LM3S1000 Series Eval Board Cables and Code Red Technologies CD EKT-LM3S1968
BOARD EVAL LM3S1968 ARM M3 MCU LM3S1968 LM3S1000 Series Eval Board Cables and Code Red Technologies CD

BOARD EVAL LM3S1968 ARM M3 MCU LM3S1968 LM3S1000 Series Eval Board Cables and Code Red Technologies CD

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - EKT-LM3S1968 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
EKT-LM3S1968
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards EKT-LM3S1968
LM3S1968 EVAL BRD

LM3S1968 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1342370-EKT-LM3S1968 726-1130-ND EKT-LM3S1968 EKT-LM3S1968
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards BOARD EVAL LM3S1968 ARM M3 MCU LM3S1968 LM3S1000 Series Eval Board Cables and Code Red Technologies CD Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 448-CYBLE-214009-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
TB,PMA-5451+,50-5000 MHZ - TB-501-1+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2836131 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; RFID
Ports Wireless
View Details