Texas Instruments High-Performance Analog KIT EVAL LM4F232 CODE COMPOSER MCU LM4F232H5QD Board Battery Cables CD Documentation Software EKS-LM4F232

Description
KIT EVAL LM4F232 CODE COMPOSER MCU LM4F232H5QD Board Battery Cables CD Documentation Software
Request a Quote Datasheet
Description
KIT EVAL LM4F232 CODE COMPOSER MCU LM4F232H5QD Board Battery Cables CD Documentation Software
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KIT EVAL LM4F232 CODE COMPOSER MCU LM4F232H5QD Board Battery Cables CD Documentation Software - EKS-LM4F232 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EVAL LM4F232 CODE COMPOSER MCU LM4F232H5QD Board Battery Cables CD Documentation Software
EKS-LM4F232
KIT EVAL LM4F232 CODE COMPOSER MCU LM4F232H5QD Board Battery Cables CD Documentation Software EKS-LM4F232
KIT EVAL LM4F232 CODE COMPOSER MCU LM4F232H5QD Board Battery Cables CD Documentation Software

KIT EVAL LM4F232 CODE COMPOSER MCU LM4F232H5QD Board Battery Cables CD Documentation Software

Supplier's Site
Embedded MCU, DSP Evaluation Boards - 296-29542-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-29542-ND
Embedded MCU, DSP Evaluation Boards 296-29542-ND
LM4F232 Stellaris® ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

LM4F232 Stellaris® ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342356-EKS-LM4F232 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342356-EKS-LM4F232
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342356-EKS-LM4F232
Win Source Part Number: 1342356-EKS-LM4F232 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , OLED, Accessories Utilized IC / Part: LM4F232 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Texas Instruments Base Product Number: LM4F Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1342356-EKS-LM4F232
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , OLED, Accessories
Utilized IC / Part: LM4F232
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Texas Instruments
Base Product Number: LM4F
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - EKS-LM4F232 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
EKS-LM4F232
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards EKS-LM4F232
LM4F232 EVAL BRD

LM4F232 EVAL BRD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number EKS-LM4F232 296-29542-ND 1342356-EKS-LM4F232 EKS-LM4F232
Product Name KIT EVAL LM4F232 CODE COMPOSER MCU LM4F232H5QD Board Battery Cables CD Documentation Software Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHK-7551+ - TB-BFHK-7551C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1845108 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details