Texas Instruments High-Performance Analog Embedded MCU, DSP Evaluation Boards EKS-LM3S9D92

Description
LM3S9D92 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
LM3S9D92 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 296-30936-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-30936-ND
Embedded MCU, DSP Evaluation Boards 296-30936-ND
LM3S9D92 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

LM3S9D92 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
KIT EVAL LM3S9D92 CODE COMPOSER MCU LM3S9D92 Board Cables CD Debugger - EKS-LM3S9D92 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EVAL LM3S9D92 CODE COMPOSER MCU LM3S9D92 Board Cables CD Debugger
EKS-LM3S9D92
KIT EVAL LM3S9D92 CODE COMPOSER MCU LM3S9D92 Board Cables CD Debugger EKS-LM3S9D92
KIT EVAL LM3S9D92 CODE COMPOSER MCU LM3S9D92 Board Cables CD Debugger

KIT EVAL LM3S9D92 CODE COMPOSER MCU LM3S9D92 Board Cables CD Debugger

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342363-EKS-LM3S9D92 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342363-EKS-LM3S9D92
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342363-EKS-LM3S9D92
Win Source Part Number: 1342363-EKS-LM3S9D92 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Accessories, BD-ICDI Programmer Utilized IC / Part: LM3S9D92 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LM3S Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1342363-EKS-LM3S9D92
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Accessories, BD-ICDI Programmer
Utilized IC / Part: LM3S9D92
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: LM3S
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - EKS-LM3S9D92 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
EKS-LM3S9D92
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards EKS-LM3S9D92
LM3S9D92 EVAL BRD

LM3S9D92 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-30936-ND EKS-LM3S9D92 1342363-EKS-LM3S9D92 EKS-LM3S9D92
Product Name Embedded MCU, DSP Evaluation Boards KIT EVAL LM3S9D92 CODE COMPOSER MCU LM3S9D92 Board Cables CD Debugger Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products