Texas Instruments High-Performance Analog KIT EVAL LM3S9B92 CODE COMPOSER MCU LM3S9B92 2 Boards Cables CD EKS-LM3S9B92

Description
KIT EVAL LM3S9B92 CODE COMPOSER MCU LM3S9B92 2 Boards Cables CD
Request a Quote Datasheet
Description
KIT EVAL LM3S9B92 CODE COMPOSER MCU LM3S9B92 2 Boards Cables CD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KIT EVAL LM3S9B92 CODE COMPOSER MCU LM3S9B92 2 Boards Cables CD - EKS-LM3S9B92 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EVAL LM3S9B92 CODE COMPOSER MCU LM3S9B92 2 Boards Cables CD
EKS-LM3S9B92
KIT EVAL LM3S9B92 CODE COMPOSER MCU LM3S9B92 2 Boards Cables CD EKS-LM3S9B92
KIT EVAL LM3S9B92 CODE COMPOSER MCU LM3S9B92 2 Boards Cables CD

KIT EVAL LM3S9B92 CODE COMPOSER MCU LM3S9B92 2 Boards Cables CD

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342367-EKS-LM3S9B92 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342367-EKS-LM3S9B92
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342367-EKS-LM3S9B92
Win Source Part Number: 1342367-EKS-LM3S9B92 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Accessories Utilized IC / Part: LM3S9B92 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LM3S Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1342367-EKS-LM3S9B92
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Accessories
Utilized IC / Part: LM3S9B92
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: LM3S
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - EKS-LM3S9B92 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
EKS-LM3S9B92
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards EKS-LM3S9B92
LM3S9B92 EVAL BRD

LM3S9B92 EVAL BRD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number EKS-LM3S9B92 1342367-EKS-LM3S9B92 EKS-LM3S9B92
Product Name KIT EVAL LM3S9B92 CODE COMPOSER MCU LM3S9B92 2 Boards Cables CD Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2672982 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Plastic Case for simpleRTK boards - AS-CASE-STD-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY8CKIT-028-TFT - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers