Texas Instruments High-Performance Analog KIT EVAL LM3S8962 CODE COMPOSER MCU LM3S8962 2 Boards Cables CD EKS-LM3S8962

Description
KIT EVAL LM3S8962 CODE COMPOSER MCU LM3S8962 2 Boards Cables CD
Request a Quote Datasheet
Description
KIT EVAL LM3S8962 CODE COMPOSER MCU LM3S8962 2 Boards Cables CD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KIT EVAL LM3S8962 CODE COMPOSER MCU LM3S8962 2 Boards Cables CD - EKS-LM3S8962 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EVAL LM3S8962 CODE COMPOSER MCU LM3S8962 2 Boards Cables CD
EKS-LM3S8962
KIT EVAL LM3S8962 CODE COMPOSER MCU LM3S8962 2 Boards Cables CD EKS-LM3S8962
KIT EVAL LM3S8962 CODE COMPOSER MCU LM3S8962 2 Boards Cables CD

KIT EVAL LM3S8962 CODE COMPOSER MCU LM3S8962 2 Boards Cables CD

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342336-EKS-LM3S8962 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342336-EKS-LM3S8962
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342336-EKS-LM3S8962
Win Source Part Number: 1342336-EKS-LM3S8962 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , OLED Utilized IC / Part: LM3S8962 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LM3S Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1342336-EKS-LM3S8962
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , OLED
Utilized IC / Part: LM3S8962
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: LM3S
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - EKS-LM3S8962 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
EKS-LM3S8962
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards EKS-LM3S8962
LM3S8962 EVAL BRD

LM3S8962 EVAL BRD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number EKS-LM3S8962 1342336-EKS-LM3S8962 EKS-LM3S8962
Product Name KIT EVAL LM3S8962 CODE COMPOSER MCU LM3S8962 2 Boards Cables CD Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products