Win Source Part Number: 1342329-EKS-LM3S811
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , OLED
Utilized IC / Part: LM3S811
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: LM3S
Product Status: Obsolete
RoHS Status: RoHS non-compliant
KIT EVAL LM3S811 CODE COMPOSER MCU LM3S811 Board Cables CD
LM3S811 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
LM3S811 EVAL BRD
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1342329-EKS-LM3S811 | EKS-LM3S811 | 296-25783-ND | EKS-LM3S811 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | KIT EVAL LM3S811 CODE COMPOSER MCU LM3S811 Board Cables CD | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |