Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP EKS-LM3S1968

Description
Win Source Part Number: 1342330-EKS-LM3S1968 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , OLED Utilized IC / Part: LM3S1968 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LM3S Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1342330-EKS-LM3S1968 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , OLED Utilized IC / Part: LM3S1968 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LM3S Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342330-EKS-LM3S1968 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342330-EKS-LM3S1968
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342330-EKS-LM3S1968
Win Source Part Number: 1342330-EKS-LM3S1968 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , OLED Utilized IC / Part: LM3S1968 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LM3S Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1342330-EKS-LM3S1968
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , OLED
Utilized IC / Part: LM3S1968
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: LM3S
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 296-25779-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-25779-ND
Embedded MCU, DSP Evaluation Boards 296-25779-ND
LM3S1968 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

LM3S1968 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
KIT EVAL LM3S11968 CODE COMPOSER MCU LM3S1968 Board Cables CD - EKS-LM3S1968 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EVAL LM3S11968 CODE COMPOSER MCU LM3S1968 Board Cables CD
EKS-LM3S1968
KIT EVAL LM3S11968 CODE COMPOSER MCU LM3S1968 Board Cables CD EKS-LM3S1968
KIT EVAL LM3S11968 CODE COMPOSER MCU LM3S1968 Board Cables CD

KIT EVAL LM3S11968 CODE COMPOSER MCU LM3S1968 Board Cables CD

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - EKS-LM3S1968 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
EKS-LM3S1968
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards EKS-LM3S1968
LM3S1968 EVAL BRD

LM3S1968 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1342330-EKS-LM3S1968 296-25779-ND EKS-LM3S1968 EKS-LM3S1968
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards KIT EVAL LM3S11968 CODE COMPOSER MCU LM3S1968 Board Cables CD Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2305134 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR ABF-15R75G+ - TB-ABF-15R75G+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details